Vishay Precision Group Chip Resistor - Surface Mount CRCW08053K48FKEAC

Description
3.48 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
3.48 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08053K48FKEACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053K48FKEACTR-ND
Chip Resistor - Surface Mount 541-CRCW08053K48FKEACTR-ND
3.48 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

3.48 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08053K48FKEACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053K48FKEACCT-ND
Chip Resistor - Surface Mount 541-CRCW08053K48FKEACCT-ND
RES 3.48K OHM 1% 1/8W 0805

RES 3.48K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08053K48FKEACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053K48FKEACDKR-ND
Chip Resistor - Surface Mount 541-CRCW08053K48FKEACDKR-ND
RES 3.48K OHM 1% 1/8W 0805

RES 3.48K OHM 1% 1/8W 0805

Buy Now Datasheet
D12/crcw0805-C 100 3K48 1% Et1 E3 Rohs Compliant Vishay - 59AC4134 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 100 3K48 1% Et1 E3 Rohs Compliant Vishay
59AC4134
D12/crcw0805-C 100 3K48 1% Et1 E3 Rohs Compliant Vishay 59AC4134
D12/CRCW0805-C 100 3K48 1% ET1 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 100 3K48 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CRCW08053K48FKEACTR-ND 59AC4134
Product Name Chip Resistor - Surface Mount D12/crcw0805-C 100 3K48 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details