Vishay Precision Group Chip Resistor - Surface Mount CRCW08053K40FKEA

Description
3.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.40KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.40KCDKR-ND
Chip Resistor - Surface Mount 541-3.40KCDKR-ND
3.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.40KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.40KCTR-ND
Chip Resistor - Surface Mount 541-3.40KCTR-ND
3.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.40KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.40KCCT-ND
Chip Resistor - Surface Mount 541-3.40KCCT-ND
3.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08053K40FKEA - CRCW08053K40FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08053K40FKEA
CRCW08053K40FKEA
CRCW08053K40FKEA CRCW08053K40FKEA
CRCW08053K40FKEA

CRCW08053K40FKEA

Supplier's Site
Surface Mount Resistors - 6791364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791364
Surface Mount Resistors 6791364
Vishay CRCW08053K40FKEA

Vishay CRCW08053K40FKEA

Supplier's Site
Surface Mount Resistors - 6791364P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791364P
Surface Mount Resistors 6791364P
Vishay CRCW08053K40FKEA

Vishay CRCW08053K40FKEA

Supplier's Site
Surface Mount Resistors - 1694674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694674
Surface Mount Resistors 1694674
Vishay CRCW08053K40FKEA

Vishay CRCW08053K40FKEA

Supplier's Site
Surface Mount Resistors - 1825388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825388
Surface Mount Resistors 1825388
Vishay CRCW08053K40FKEA

Vishay CRCW08053K40FKEA

Supplier's Site
Res, Thick Film, 3K4, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4446 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K4, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4446
Res, Thick Film, 3K4, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4446
RES, THICK FILM, 3K4, 1%, 0.125W, 0805, REEL; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K4, 1%, 0.125W, 0805, REEL; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K4, 1%, 0.125W, 0805; Resistance Vishay - 53K0100 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K4, 1%, 0.125W, 0805; Resistance Vishay
53K0100
Res, Thick Film, 3K4, 1%, 0.125W, 0805; Resistance Vishay 53K0100
RES, THICK FILM, 3K4, 1%, 0.125W, 0805; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 3K4, 1%, 0.125W, 0805; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-3.40KCDKR-ND CRCW08053K40FKEA 6791364 6791364P 42K4446 53K0100
Product Name Chip Resistor - Surface Mount CRCW08053K40FKEA Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 3K4, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 3K4, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573238 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details