Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.4 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW08053K40FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.4 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.4 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.4 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4614 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.4 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4614
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.4 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4614
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.4 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.4 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.4 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3541 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.4 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3541
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.4 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3541
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.4 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.4 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4614
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.4 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details