Vishay Intertechnology, Inc. RES 0805 1/8W 5% 3300 OHM CRCW08053K3RJNEA

Description
RES 0805 1/8W 5% 3300ohm
Request a Quote
Description
RES 0805 1/8W 5% 3300ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0805 1/8W 5% 3300 OHM - CRCW08053K3RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0805 1/8W 5% 3300 OHM
CRCW08053K3RJNEA
RES 0805 1/8W 5% 3300 OHM CRCW08053K3RJNEA
RES 0805 1/8W 5% 3300ohm

RES 0805 1/8W 5% 3300ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053K3RJNEA
Product Name RES 0805 1/8W 5% 3300 OHM
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details