Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 3.32Kohms 1% CRCW08053K32FKTB

Description
Thick Film Resistors - SMD 1/8watt 3.32Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 3.32Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 3.32Kohms 1% - CRCW08053K32FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 3.32Kohms 1%
CRCW08053K32FKTB
Thick Film Resistors - SMD 1/8watt 3.32Kohms 1% CRCW08053K32FKTB
Thick Film Resistors - SMD 1/8watt 3.32Kohms 1%

Thick Film Resistors - SMD 1/8watt 3.32Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053K32FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053K32FKTB-ND
Chip Resistor - Surface Mount CRCW08053K32FKTB-ND
3.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08053K32FKTB CRCW08053K32FKTB-ND
Product Name Thick Film Resistors - SMD 1/8watt 3.32Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 3320 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers