Res Thick Film 0805 3.32K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
3.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES SMD 3.32K OHM 1% 1/8W 0805
RES SMD 3.32K OHM 1% 1/8W 0805
RES SMD 3.32K OHM 1% 1/8W 0805
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW08053K32FKEB | 541-CRCW08053K32FKEBTR-ND | CRCW08053K32FKEB |
| Product Name | Res Thick Film 0805 3.32K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts |