3.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
3.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
3.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES 3.32Kohm 1/8W 1% 0805 SMD
RES, THICK FILM, 3K32, 1%, 0.125W, 0805; Resistance:3.32kohm;
RES, THICK FILM, 3K32, 1%, 0.125W, 0805, REEL; Resistance:3.32kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.32 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
125mW Thick Film Resistors 150V ±1% ±100ppm/K -55℃~+155℃ 3.32kΩ 0805 Chip Resistor - Surface Mount ROHS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6791355 | 6791355P | 541-3.32KCTR-ND | CRCW08053K32FKEA | 53K0099 | 61M5481 | 17930-CRCW08053K32FKEA |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | RES 3.32K OHM 1/8W 1% 0805 SMD | Res, Thick Film, 3K32, 1%, 0.125W, 0805; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay | 125mW Thick Film Resistors 150V ±1% ±100ppm/K -55℃~+155℃ 3.32kΩ 0805 Chip Resistor - Surface Mount ROHS |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Resistance Range | 3320 ohms | 3320 ohms | 3320 ohms | ||||
| Power Rating | 0.1250 watts | 0.1250 watts | 8 watts | 0.1250 watts |