Vishay Precision Group Chip Resistor - Surface Mount CRCW08053K30JNEA

Description
3.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.3KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.3KATR-ND
Chip Resistor - Surface Mount 541-3.3KATR-ND
3.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.3KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.3KACT-ND
Chip Resistor - Surface Mount 541-3.3KACT-ND
3.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.3KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.3KADKR-ND
Chip Resistor - Surface Mount 541-3.3KADKR-ND
3.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.3K OHM 1/8W 5% 0805 SMD - CRCW08053K30JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/8W 5% 0805 SMD
CRCW08053K30JNEA
RES 3.3K OHM 1/8W 5% 0805 SMD CRCW08053K30JNEA
RES 3.3Kohm 1/8W 5% 0805 SMD

RES 3.3Kohm 1/8W 5% 0805 SMD

Supplier's Site
Res, Thick Film, 3K3, 5%, 0.125W, 0805; Resistance Vishay - 59M6884 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 5%, 0.125W, 0805; Resistance Vishay
59M6884
Res, Thick Film, 3K3, 5%, 0.125W, 0805; Resistance Vishay 59M6884
RES, THICK FILM, 3K3, 5%, 0.125W, 0805; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 3K3, 5%, 0.125W, 0805; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K3, 5%, 0.125W, 0805, Reel; Resistance Vishay - 43K5681 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 5%, 0.125W, 0805, Reel; Resistance Vishay
43K5681
Res, Thick Film, 3K3, 5%, 0.125W, 0805, Reel; Resistance Vishay 43K5681
RES, THICK FILM, 3K3, 5%, 0.125W, 0805, REEL; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K3, 5%, 0.125W, 0805, REEL; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 3.3K OHM 5% 1/8W 0805 - 873-CRCW08053K30JNEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.3K OHM 5% 1/8W 0805
873-CRCW08053K30JNEA
RES SMD 3.3K OHM 5% 1/8W 0805 873-CRCW08053K30JNEA
RES SMD 3.3K OHM 5% 1/8W 0805

RES SMD 3.3K OHM 5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053K30JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08053K30JNEA
Chip Resistor - Surface Mount CRCW08053K30JNEA
RES SMD 3.3K OHM 5% 1/8W 0805

RES SMD 3.3K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-3.3KATR-ND CRCW08053K30JNEA 59M6884 43K5681 873-CRCW08053K30JNEA CRCW08053K30JNEA
Product Name Chip Resistor - Surface Mount RES 3.3K OHM 1/8W 5% 0805 SMD Res, Thick Film, 3K3, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 3K3, 5%, 0.125W, 0805, Reel; Resistance Vishay RES SMD 3.3K OHM 5% 1/8W 0805 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573183 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 510 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers