RES 3.30Kohm .33W 1% 0805 SMD
3.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
3.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
3.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 3.3 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes
RES, 3K3, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.3kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW08053K30FKEAHP | 541-CRCW08053K30FKEAHPTR-ND | 41R4766 | 12AC0255 |
| Product Name | RES 3.30K OHM .33W 1% 0805 SMD | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 3.3 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay | Res, 3K3, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | Surface Mount Technology (SMT / SMD) | 0805 |
| Resistance Range | 3300 ohms | 3300 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | ||
| Power Rating | 0.3300 watts | 0.5000 watts | 0.5000 watts | |
| Configuration | Single Resistor | Single Resistor | Single Resistor |