Vishay Precision Group CRCW08053K24FKTA CRCW08053K24FKTA

Description
CRCW08053K24FKTA
Request a Quote Datasheet
Description
CRCW08053K24FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08053K24FKTA - CRCW08053K24FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08053K24FKTA
CRCW08053K24FKTA
CRCW08053K24FKTA CRCW08053K24FKTA
CRCW08053K24FKTA

CRCW08053K24FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053K24FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053K24FKTA-ND
Chip Resistor - Surface Mount CRCW08053K24FKTA-ND
3.24 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.24 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3K24, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5060 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K24, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5060
Res, Thick Film, 3K24, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5060
RES, THICK FILM, 3K24, 1%, 0.125W, 0805, REEL; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K24, 1%, 0.125W, 0805, REEL; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08053K24FKTA CRCW08053K24FKTA-ND 07J5060
Product Name CRCW08053K24FKTA Chip Resistor - Surface Mount Res, Thick Film, 3K24, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers