Vishay Precision Group Chip Resistor - Surface Mount CRCW08053K16FKTA

Description
3.16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08053K16FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053K16FKTA-ND
Chip Resistor - Surface Mount CRCW08053K16FKTA-ND
3.16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08053K16FKTA - CRCW08053K16FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08053K16FKTA
CRCW08053K16FKTA
CRCW08053K16FKTA CRCW08053K16FKTA
CRCW08053K16FKTA

CRCW08053K16FKTA

Supplier's Site
Res, Thick Film, 3K16, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5054 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K16, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5054
Res, Thick Film, 3K16, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5054
RES, THICK FILM, 3K16, 1%, 0.125W, 0805, REEL; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K16, 1%, 0.125W, 0805, REEL; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08053K16FKTA-ND CRCW08053K16FKTA 07J5054
Product Name Chip Resistor - Surface Mount CRCW08053K16FKTA Res, Thick Film, 3K16, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details