Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW08053K09FKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW08053K09FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW08053K09FKEA
Thick Film ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW08053K09FKEA
Thick Film ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-3.09KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.09KCTR-ND
Chip Resistor - Surface Mount 541-3.09KCTR-ND
3.09 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.09 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.09KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.09KCDKR-ND
Chip Resistor - Surface Mount 541-3.09KCDKR-ND
3.09 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.09 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.09KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.09KCCT-ND
Chip Resistor - Surface Mount 541-3.09KCCT-ND
3.09 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.09 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08053K09FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08053K09FKEA
Chip Resistor - Surface Mount CRCW08053K09FKEA
RES SMD 3.09K OHM 1% 1/8W 0805

RES SMD 3.09K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 3K09, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4442 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K09, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4442
Res, Thick Film, 3K09, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4442
RES, THICK FILM, 3K09, 1%, 0.125W, 0805, REEL; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K09, 1%, 0.125W, 0805, REEL; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K09, 1%, 0.125W, 0805; Resistance Vishay - 53K0094 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K09, 1%, 0.125W, 0805; Resistance Vishay
53K0094
Res, Thick Film, 3K09, 1%, 0.125W, 0805; Resistance Vishay 53K0094
RES, THICK FILM, 3K09, 1%, 0.125W, 0805; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K09, 1%, 0.125W, 0805; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW08053K09FKEA 541-3.09KCTR-ND CRCW08053K09FKEA 42K4442
Product Name Thick Film ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 3K09, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details