Vishay Precision Group Thick Film Resistors - SMD 1/8watt 3.01Kohms 1% 100ppm CRCW08053K01FKTA

Description
Thick Film Resistors - SMD 1/8watt 3.01Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 3.01Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 3.01Kohms 1% 100ppm - CRCW08053K01FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 3.01Kohms 1% 100ppm
CRCW08053K01FKTA
Thick Film Resistors - SMD 1/8watt 3.01Kohms 1% 100ppm CRCW08053K01FKTA
Thick Film Resistors - SMD 1/8watt 3.01Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 3.01Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08053K01FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053K01FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08053K01FKTATR-ND
3.01 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.01 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08053K01FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053K01FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08053K01FKTADKR-ND
3.01 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.01 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08053K01FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053K01FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08053K01FKTACT-ND
3.01 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.01 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3K01, 1%, 0.125W, 0805; Resistance Vishay - 05F1509 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K01, 1%, 0.125W, 0805; Resistance Vishay
05F1509
Res, Thick Film, 3K01, 1%, 0.125W, 0805; Resistance Vishay 05F1509
RES, THICK FILM, 3K01, 1%, 0.125W, 0805; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K01, 1%, 0.125W, 0805; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08053K01FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08053K01FKTA
Resistors - Chip Resistor - Surface Mount CRCW08053K01FKTA
RES SMD 3.01K OHM 1% 1/8W 0805

RES SMD 3.01K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08053K01FKTA 541-CRCW08053K01FKTATR-ND 05F1509 CRCW08053K01FKTA
Product Name Thick Film Resistors - SMD 1/8watt 3.01Kohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 3K01, 1%, 0.125W, 0805; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 3010 ohms 3010 ohms 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD154JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details