Vishay Precision Group SMD 150V 0.125W Resistor CRCW08053K01FKEA

Description
0805 Thick Film Resistor, 3.01kR, 1%, 150V, 0.125W, SMD Product overview: CRCW08053K01FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08053K01FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Thick Film Resistor, 3.01kR, 1%, 150V, 0.125W, SMD Product overview: CRCW08053K01FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08053K01FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150V 0.125W Resistor - 52-CRCW08053K01FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 0.125W Resistor
52-CRCW08053K01FKEA
SMD 150V 0.125W Resistor 52-CRCW08053K01FKEA
0805 Thick Film Resistor, 3.01kR, 1%, 150V, 0.125W, SMD Product overview: CRCW08053K01FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08053K01FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 3.01kR, 1%, 150V, 0.125W, SMD Product overview: CRCW08053K01FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08053K01FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film ResistorSeries:CRCW; Resistance:3.01kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW08053K01FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:3.01kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW08053K01FKEA
Thick Film ResistorSeries:CRCW; Resistance:3.01kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW08053K01FKEA
Thick Film ResistorSeries:CRCW; Resistance:3.01kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:3.01kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Surface Mount Resistors - 6791349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791349
Surface Mount Resistors 6791349
Vishay CRCW08053K01FKEA

Vishay CRCW08053K01FKEA

Supplier's Site
Surface Mount Resistors - 6791349P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791349P
Surface Mount Resistors 6791349P
Vishay CRCW08053K01FKEA

Vishay CRCW08053K01FKEA

Supplier's Site
Surface Mount Resistors - 1694669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694669
Surface Mount Resistors 1694669
Vishay CRCW08053K01FKEA

Vishay CRCW08053K01FKEA

Supplier's Site
Surface Mount Resistors - 1825270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825270
Surface Mount Resistors 1825270
Vishay CRCW08053K01FKEA

Vishay CRCW08053K01FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3.01KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01KCTR-ND
Chip Resistor - Surface Mount 541-3.01KCTR-ND
3.01 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.01 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.01KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01KCCT-ND
Chip Resistor - Surface Mount 541-3.01KCCT-ND
3.01 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.01 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.01KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01KCDKR-ND
Chip Resistor - Surface Mount 541-3.01KCDKR-ND
3.01 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.01 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
983459-CRCW08053K01FKEA
Resistors - Chip Resistor - Surface Mount 983459-CRCW08053K01FKEA
Win Source Part Number: 983459-CRCW08053K01F KEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 3.01 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-3.01KCTR,541-3.0 1KCDKR,541-3.01KCCT, D12/CRCW0805 100 3K01 1% ET1 E3 Base Product Number: CRCW0805

Win Source Part Number: 983459-CRCW08053K01FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.01 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-3.01KCTR,541-3.01KCDKR,541-3.01KCCT,D12/CRCW0805 100 3K01 1% ET1 E3
Base Product Number: CRCW0805

Buy Now Datasheet
Res, Thick Film, 3K01, 1%, 0.125W, 0805; Resistance Vishay - 53K0092 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K01, 1%, 0.125W, 0805; Resistance Vishay
53K0092
Res, Thick Film, 3K01, 1%, 0.125W, 0805; Resistance Vishay 53K0092
RES, THICK FILM, 3K01, 1%, 0.125W, 0805; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K01, 1%, 0.125W, 0805; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K01, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0093 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K01, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0093
Res, Thick Film, 3K01, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0093
RES, THICK FILM, 3K01, 1%, 0.125W, 0805, REEL; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K01, 1%, 0.125W, 0805, REEL; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.01 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5478 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.01 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5478
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.01 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5478
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.01 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.01 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW08053K01FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08053K01FKEA
Chip Resistor - Surface Mount CRCW08053K01FKEA
RES SMD 3.01K OHM 1% 1/8W 0805

RES SMD 3.01K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08053K01FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08053K01FKEA
Resistors - Chip Resistor - Surface Mount CRCW08053K01FKEA
RES SMD 3.01K OHM 1% 1/8W 0805

RES SMD 3.01K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-CRCW08053K01FKEA CRCW08053K01FKEA 6791349 6791349P 541-3.01KCTR-ND 983459-CRCW08053K01FKEA 53K0092 61M5478 CRCW08053K01FKEA CRCW08053K01FKEA
Product Name SMD 150V 0.125W Resistor Thick Film ResistorSeries:CRCW; Resistance:3.01kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3K01, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.01 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 3010 ohms 3010 ohms 3010 ohms 3010 ohms 3010 ohms 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573180 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details