Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08053K00FKEC

Description
3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08053K00FKEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053K00FKEC-ND
Chip Resistor - Surface Mount CRCW08053K00FKEC-ND
3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08053K00FKEC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08053K00FKEC
Chip Resistor - Surface Mount CRCW08053K00FKEC
RES SMD 3K OHM 1% 1/8W 0805

RES SMD 3K OHM 1% 1/8W 0805

Supplier's Site Datasheet
D12/crcw0805 100 3K0 1% Et6 E3 Rohs Compliant Vishay - 49P0796 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 3K0 1% Et6 E3 Rohs Compliant Vishay
49P0796
D12/crcw0805 100 3K0 1% Et6 E3 Rohs Compliant Vishay 49P0796
D12/CRCW0805 100 3K0 1% ET6 e3 RoHS Compliant: Yes

D12/CRCW0805 100 3K0 1% ET6 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW08053K00FKEC-ND CRCW08053K00FKEC 49P0796
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D12/crcw0805 100 3K0 1% Et6 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details