Vishay Intertechnology, Inc. RES 3.00K OHM .33W 1% 0805 SMD CRCW08053K00FKEAHP

Description
RES 3.00Kohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.00Kohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00K OHM .33W 1% 0805 SMD - CRCW08053K00FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM .33W 1% 0805 SMD
CRCW08053K00FKEAHP
RES 3.00K OHM .33W 1% 0805 SMD CRCW08053K00FKEAHP
RES 3.00Kohm .33W 1% 0805 SMD

RES 3.00Kohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.00KTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00KTTR-ND
Chip Resistor - Surface Mount 541-3.00KTTR-ND
3 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00KTDKR-ND
Chip Resistor - Surface Mount 541-3.00KTDKR-ND
3 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00KTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00KTCT-ND
Chip Resistor - Surface Mount 541-3.00KTCT-ND
3 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 3K, 1%, 0.5W, 0805 Rohs Compliant Vishay - 84AH5275 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3K, 1%, 0.5W, 0805 Rohs Compliant Vishay
84AH5275
Res, Aec-Q200, 3K, 1%, 0.5W, 0805 Rohs Compliant Vishay 84AH5275
RES, AEC-Q200, 3K, 1%, 0.5W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 3K, 1%, 0.5W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08053K00FKEAHP 541-3.00KTTR-ND 84AH5275
Product Name RES 3.00K OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 3K, 1%, 0.5W, 0805 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 3000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-2176094-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
4 suppliers