Vishay Precision Group RES 3.00K OHM 1/8W 1% 0805 SMD CRCW08053K00FKEA

Description
RES 3.00Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.00Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00K OHM 1/8W 1% 0805 SMD - CRCW08053K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/8W 1% 0805 SMD
CRCW08053K00FKEA
RES 3.00K OHM 1/8W 1% 0805 SMD CRCW08053K00FKEA
RES 3.00Kohm 1/8W 1% 0805 SMD

RES 3.00Kohm 1/8W 1% 0805 SMD

Supplier's Site
SMD 150V Resistor - 52-CRCW08053K00FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V Resistor
52-CRCW08053K00FKEA
SMD 150V Resistor 52-CRCW08053K00FKEA
0805 3kR 1% 150V Thick Film Resistor, SMD Product overview: CRCW08053K00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08053K00FKEA can be used for catalog matching and distributor lookup.

0805 3kR 1% 150V Thick Film Resistor, SMD Product overview: CRCW08053K00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08053K00FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 3 kOhms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 3 kOhms
Tolerance: ±1%
Power (Watts): 0.125W, 1/8W
Composition: Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00KCTR-ND
Chip Resistor - Surface Mount 541-3.00KCTR-ND
3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00KCDKR-ND
Chip Resistor - Surface Mount 541-3.00KCDKR-ND
3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00KCCT-ND
Chip Resistor - Surface Mount 541-3.00KCCT-ND
3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791345
Surface Mount Resistors 6791345
Vishay CRCW08053K00FKEA

Vishay CRCW08053K00FKEA

Supplier's Site
Surface Mount Resistors - 1825266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825266
Surface Mount Resistors 1825266
Vishay CRCW08053K00FKEA

Vishay CRCW08053K00FKEA

Supplier's Site
Surface Mount Resistors - 1694668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694668
Surface Mount Resistors 1694668
Vishay CRCW08053K00FKEA

Vishay CRCW08053K00FKEA

Supplier's Site
Res, Thick Film, 3K, 1%, 0.125W, 0805; Resistance Vishay - 53K0091 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 1%, 0.125W, 0805; Resistance Vishay
53K0091
Res, Thick Film, 3K, 1%, 0.125W, 0805; Resistance Vishay 53K0091
RES, THICK FILM, 3K, 1%, 0.125W, 0805; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 3K, 1%, 0.125W, 0805; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4441 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4441
Res, Thick Film, 3K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4441
RES, THICK FILM, 3K, 1%, 0.125W, 0805, REEL; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K, 1%, 0.125W, 0805, REEL; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5477 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5477
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5477
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08053K00FKEA 52-CRCW08053K00FKEA 541-3.00KCTR-ND 6791345 1825266 53K0091 42K4441 61M5477
Product Name RES 3.00K OHM 1/8W 1% 0805 SMD SMD 150V Resistor Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 3K, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 3K, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 3000 ohms 3000 ohms 3000 ohms 3000 ohms 3000 ohms 3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 2567753P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details