Vishay Precision Group Chip Resistor - Surface Mount CRCW080539R0JNEA

Description
39 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-39ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39ADKR-ND
Chip Resistor - Surface Mount 541-39ADKR-ND
39 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39ACT-ND
Chip Resistor - Surface Mount 541-39ACT-ND
39 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39ATR-ND
Chip Resistor - Surface Mount 541-39ATR-ND
39 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 39R 1/10W 5% 0805 TF - CRCW080539R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39R 1/10W 5% 0805 TF
CRCW080539R0JNEA
RES 39R 1/10W 5% 0805 TF CRCW080539R0JNEA
RES 39R 1/10W 5% 0805 TF

RES 39R 1/10W 5% 0805 TF

Supplier's Site
Res, Thick Film, 39R, 5%, 0.125W, 0805; Resistance Vishay - 59M6895 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 5%, 0.125W, 0805; Resistance Vishay
59M6895
Res, Thick Film, 39R, 5%, 0.125W, 0805; Resistance Vishay 59M6895
RES, THICK FILM, 39R, 5%, 0.125W, 0805; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 39R, 5%, 0.125W, 0805; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-39ADKR-ND CRCW080539R0JNEA 59M6895
Product Name Chip Resistor - Surface Mount RES 39R 1/10W 5% 0805 TF Res, Thick Film, 39R, 5%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9940 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details