Vishay Precision Group Thick Film Resistors - SMD 1/8watt 39ohms 1% CRCW080539R0FKEA

Description
Thick Film Resistors - SMD 1/8watt 39ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 39ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 39ohms 1% - CRCW080539R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 39ohms 1%
CRCW080539R0FKEA
Thick Film Resistors - SMD 1/8watt 39ohms 1% CRCW080539R0FKEA
Thick Film Resistors - SMD 1/8watt 39ohms 1%

Thick Film Resistors - SMD 1/8watt 39ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-39.0CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.0CCT-ND
Chip Resistor - Surface Mount 541-39.0CCT-ND
39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.0CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.0CDKR-ND
Chip Resistor - Surface Mount 541-39.0CDKR-ND
39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.0CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.0CTR-ND
Chip Resistor - Surface Mount 541-39.0CTR-ND
39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791333
Surface Mount Resistors 6791333
Vishay CRCW080539R0FKEA

Vishay CRCW080539R0FKEA

Supplier's Site
Surface Mount Resistors - 1825186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825186
Surface Mount Resistors 1825186
Vishay CRCW080539R0FKEA

Vishay CRCW080539R0FKEA

Supplier's Site
Surface Mount Resistors - 1694664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694664
Surface Mount Resistors 1694664
Vishay CRCW080539R0FKEA

Vishay CRCW080539R0FKEA

Supplier's Site
Res, Thick Film, 39R, 1%, 0.125W, 0805; Resistance Vishay - 53K0199 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 1%, 0.125W, 0805; Resistance Vishay
53K0199
Res, Thick Film, 39R, 1%, 0.125W, 0805; Resistance Vishay 53K0199
RES, THICK FILM, 39R, 1%, 0.125W, 0805; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 39R, 1%, 0.125W, 0805; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 39R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4507 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4507
Res, Thick Film, 39R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4507
RES, THICK FILM, 39R, 1%, 0.125W, 0805, REEL; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 39R, 1%, 0.125W, 0805, REEL; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW080539R0FKEA 541-39.0CCT-ND 6791333 1825186 53K0199 42K4507
Product Name Thick Film Resistors - SMD 1/8watt 39ohms 1% Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 39R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 39R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 39 ohms 39 ohms 39 ohms 39 ohms 39 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers