Vishay Precision Group Surface Mount Resistors CRCW080539K2FKEA

Description
Vishay CRCW080539K2FKEA
Request a Quote Datasheet
Description
Vishay CRCW080539K2FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791339
Surface Mount Resistors 6791339
Vishay CRCW080539K2FKEA

Vishay CRCW080539K2FKEA

Supplier's Site
Surface Mount Resistors - 1825225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825225
Surface Mount Resistors 1825225
Vishay CRCW080539K2FKEA

Vishay CRCW080539K2FKEA

Supplier's Site
Surface Mount Resistors - 1694666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694666
Surface Mount Resistors 1694666
Vishay CRCW080539K2FKEA

Vishay CRCW080539K2FKEA

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW080539K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW080539K2FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW080539K2FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - 541-39.2KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.2KCCT-ND
Chip Resistor - Surface Mount 541-39.2KCCT-ND
39.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

39.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.2KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.2KCDKR-ND
Chip Resistor - Surface Mount 541-39.2KCDKR-ND
39.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

39.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.2KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.2KCTR-ND
Chip Resistor - Surface Mount 541-39.2KCTR-ND
39.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

39.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080539K2FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080539K2FKEA
Chip Resistor - Surface Mount CRCW080539K2FKEA
RES SMD 39.2K OHM 1% 1/8W 0805

RES SMD 39.2K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 39K2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4506 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K2, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4506
Res, Thick Film, 39K2, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4506
RES, THICK FILM, 39K2, 1%, 0.125W, 0805, REEL; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 39K2, 1%, 0.125W, 0805, REEL; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 39K2, 1%, 0.125W, 0805; Resistance Vishay - 53K0198 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K2, 1%, 0.125W, 0805; Resistance Vishay
53K0198
Res, Thick Film, 39K2, 1%, 0.125W, 0805; Resistance Vishay 53K0198
RES, THICK FILM, 39K2, 1%, 0.125W, 0805; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 39K2, 1%, 0.125W, 0805; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 6791339 1825225 CRCW080539K2FKEA 541-39.2KCCT-ND CRCW080539K2FKEA 42K4506
Product Name Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 39K2, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 39200 ohms 39200 ohms 39200 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details