Vishay Intertechnology, Inc. RES 39K OHM 1/8W 5% 0805 SMD CRCW080539K0JNTA

Description
RES 39Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 39Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39K OHM 1/8W 5% 0805 SMD - CRCW080539K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 1/8W 5% 0805 SMD
CRCW080539K0JNTA
RES 39K OHM 1/8W 5% 0805 SMD CRCW080539K0JNTA
RES 39Kohm 1/8W 5% 0805 SMD

RES 39Kohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080539K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080539K0JNTA-ND
Chip Resistor - Surface Mount CRCW080539K0JNTA-ND
39 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 39K 5% 200 Rt1 Rohs Compliant Vishay - 49P1051 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 39K 5% 200 Rt1 Rohs Compliant Vishay
49P1051
Crcw0805 39K 5% 200 Rt1 Rohs Compliant Vishay 49P1051
CRCW0805 39K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 39K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080539K0JNTA CRCW080539K0JNTA-ND 49P1051
Product Name RES 39K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Crcw0805 39K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 39000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details