Vishay Intertechnology, Inc. RES 39.0K OHM 1/8W 1% 0805 SMD CRCW080539K0FKTA

Description
RES 39.0Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 39.0Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.0K OHM 1/8W 1% 0805 SMD - CRCW080539K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0K OHM 1/8W 1% 0805 SMD
CRCW080539K0FKTA
RES 39.0K OHM 1/8W 1% 0805 SMD CRCW080539K0FKTA
RES 39.0Kohm 1/8W 1% 0805 SMD

RES 39.0Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080539K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080539K0FKTA-ND
Chip Resistor - Surface Mount CRCW080539K0FKTA-ND
39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 39K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5114 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5114
Res, Thick Film, 39K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5114
RES, THICK FILM, 39K, 1%, 0.125W, 0805, REEL; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 39K, 1%, 0.125W, 0805, REEL; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080539K0FKTA CRCW080539K0FKTA-ND 07J5114
Product Name RES 39.0K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 39K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 39000 ohms 39000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details