Vishay Intertechnology, Inc. Connectors, Interconnects - Barrel Connectors - Barrel Connector Accessories CRCW080539K0FKEA

Description
Category: Connectors, Interconnects - Barrel Connectors - Barrel Connector Accessories Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±6.1% Power (Watts): 30 W Composition: Thin Film Features: Bootstrap Circuit, Diode Emulation Temperature Coefficient: Y6P
Request a Quote Datasheet
Description
Category: Connectors, Interconnects - Barrel Connectors - Barrel Connector Accessories Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±6.1% Power (Watts): 30 W Composition: Thin Film Features: Bootstrap Circuit, Diode Emulation Temperature Coefficient: Y6P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Barrel Connector Accessories -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Barrel Connector Accessories
Connectors, Interconnects - Barrel Connectors - Barrel Connector Accessories
Category: Connectors, Interconnects - Barrel Connectors - Barrel Connector Accessories Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±6.1% Power (Watts): 30 W Composition: Thin Film Features: Bootstrap Circuit, Diode Emulation Temperature Coefficient: Y6P

Category: Connectors, Interconnects - Barrel Connectors - Barrel Connector Accessories
Mfr: Freescale Semiconductor
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±6.1%
Power (Watts): 30 W
Composition: Thin Film
Features: Bootstrap Circuit, Diode Emulation
Temperature Coefficient: Y6P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Barrel Connectors - Barrel Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug - 150415 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Coaxial Adapters - NAMKN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details