Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 39 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW080539K0FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 39 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 39 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 39 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3622 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 39 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3622
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 39 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3622
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 39 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 39 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3622
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 39 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details