Vishay Intertechnology, Inc. RES, CHIP, 392, 1%, 100PPM, 1/8W, 0805 CRCW0805392RFKTA

Description
RES, CHIP, 392, 1%, 100PPM, 1/8W, 0805
Request a Quote Datasheet
Description
RES, CHIP, 392, 1%, 100PPM, 1/8W, 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, CHIP, 392, 1%, 100PPM, 1/8W, 0805 - CRCW0805392RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, CHIP, 392, 1%, 100PPM, 1/8W, 0805
CRCW0805392RFKTA
RES, CHIP, 392, 1%, 100PPM, 1/8W, 0805 CRCW0805392RFKTA
RES, CHIP, 392, 1%, 100PPM, 1/8W, 0805

RES, CHIP, 392, 1%, 100PPM, 1/8W, 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0805392RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805392RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805392RFKTATR-ND
392 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

392 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805392RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805392RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805392RFKTACT-ND
RES SMD 392 OHM 1% 1/8W 0805

RES SMD 392 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805392RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805392RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805392RFKTADKR-ND
RES SMD 392 OHM 1% 1/8W 0805

RES SMD 392 OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805392RFKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0805392RFKTA
Resistors - Chip Resistor - Surface Mount CRCW0805392RFKTA
RES SMD 392 OHM 1% 1/8W 0805

RES SMD 392 OHM 1% 1/8W 0805

Supplier's Site
Thick Film Chip Resistor; Filter Terminals Vishay - 07J5116 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J5116
Thick Film Chip Resistor; Filter Terminals Vishay 07J5116
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0805; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0805; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805392RFKTA 541-CRCW0805392RFKTATR-ND CRCW0805392RFKTA 07J5116
Product Name RES, CHIP, 392, 1%, 100PPM, 1/8W, 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Chip Resistor; Filter Terminals Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details