Vishay Precision Group Res Thick Film 0805 392 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW0805392RFKEB

Description
Res Thick Film 0805 392 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 392 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 392 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW0805392RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 392 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW0805392RFKEB
Res Thick Film 0805 392 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW0805392RFKEB
Res Thick Film 0805 392 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 392 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805392RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805392RFKEB-ND
Chip Resistor - Surface Mount CRCW0805392RFKEB-ND
392 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

392 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805392RFKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805392RFKEB
Chip Resistor - Surface Mount CRCW0805392RFKEB
RES SMD 392 OHM 1% 1/8W 0805

RES SMD 392 OHM 1% 1/8W 0805

Supplier's Site Datasheet
D12/crcw0805 100 392R 1% Et5 E3 Rohs Compliant Vishay - 49P1068 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 392R 1% Et5 E3 Rohs Compliant Vishay
49P1068
D12/crcw0805 100 392R 1% Et5 E3 Rohs Compliant Vishay 49P1068
D12/CRCW0805 100 392R 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 392R 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0805392RFKEB CRCW0805392RFKEB-ND CRCW0805392RFKEB 49P1068
Product Name Res Thick Film 0805 392 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount D12/crcw0805 100 392R 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567543 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details