Vishay Precision Group Chip Resistor - Surface Mount CRCW0805392RFKEA

Description
392 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
392 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-392CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-392CTR-ND
Chip Resistor - Surface Mount 541-392CTR-ND
392 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

392 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-392CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-392CCT-ND
Chip Resistor - Surface Mount 541-392CCT-ND
392 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

392 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-392CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-392CDKR-ND
Chip Resistor - Surface Mount 541-392CDKR-ND
392 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

392 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 392 OHM 1/8W 1% 0805 SMD - CRCW0805392RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/8W 1% 0805 SMD
CRCW0805392RFKEA
RES 392 OHM 1/8W 1% 0805 SMD CRCW0805392RFKEA
RES 392ohm 1/8W 1% 0805 SMD

RES 392ohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 392R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4512 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 392R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4512
Res, Thick Film, 392R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4512
RES, THICK FILM, 392R, 1%, 0.125W, 0805, REEL; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 392R, 1%, 0.125W, 0805, REEL; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0805392RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805392RFKEA
Chip Resistor - Surface Mount CRCW0805392RFKEA
RES SMD 392 OHM 1% 1/8W 0805

RES SMD 392 OHM 1% 1/8W 0805

Supplier's Site Datasheet
±1% 392Ω 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW0805392RFKEA - Utmel Electronic Limited
Hong Kong, China
±1% 392Ω 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW0805392RFKEA
±1% 392Ω 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW0805392RFKEA
±1% 392Ω 0805 Chip Resistor - Surface Mount ROHS

±1% 392Ω 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-392CTR-ND CRCW0805392RFKEA 42K4512 CRCW0805392RFKEA 17930-CRCW0805392RFKEA
Product Name Chip Resistor - Surface Mount RES 392 OHM 1/8W 1% 0805 SMD Res, Thick Film, 392R, 1%, 0.125W, 0805, Reel; Resistance Vishay Chip Resistor - Surface Mount ±1% 392Ω 0805 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 392 ohms 392 ohms 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details