Vishay Intertechnology, Inc. RES., TF, 392K, 1%, 1/8W, SMT CRCW08053923F

Description
RES., TF, 392K, 1%, 1/8W, SMT
Request a Quote
Description
RES., TF, 392K, 1%, 1/8W, SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES., TF, 392K, 1%, 1/8W, SMT - CRCW08053923F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES., TF, 392K, 1%, 1/8W, SMT
CRCW08053923F
RES., TF, 392K, 1%, 1/8W, SMT CRCW08053923F
RES., TF, 392K, 1%, 1/8W, SMT

RES., TF, 392K, 1%, 1/8W, SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053923F
Product Name RES., TF, 392K, 1%, 1/8W, SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details