Vishay Intertechnology, Inc. RESISTOR, 39.2K OHM 1% 0805 CRCW08053922FT

Description
RESISTOR, 39.2Kohm 1% 0805
Request a Quote
Description
RESISTOR, 39.2Kohm 1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 39.2K OHM 1% 0805 - CRCW08053922FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 39.2K OHM 1% 0805
CRCW08053922FT
RESISTOR, 39.2K OHM 1% 0805 CRCW08053922FT
RESISTOR, 39.2Kohm 1% 0805

RESISTOR, 39.2Kohm 1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053922FT
Product Name RESISTOR, 39.2K OHM 1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers