Vishay Intertechnology, Inc. RESISTOR 3.92K 1% .1W CRCW08053921FRT1

Description
RESISTOR 3.92K 1% .1W
Request a Quote
Description
RESISTOR 3.92K 1% .1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 3.92K 1% .1W - CRCW08053921FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 3.92K 1% .1W
CRCW08053921FRT1
RESISTOR 3.92K 1% .1W CRCW08053921FRT1
RESISTOR 3.92K 1% .1W

RESISTOR 3.92K 1% .1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053921FRT1
Product Name RESISTOR 3.92K 1% .1W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details