Vishay Intertechnology, Inc. RES 390 OHM 1/8W 5% 0805 CRCW0805391JT

Description
RES 390ohm 1/8W 5% 0805
Request a Quote
Description
RES 390ohm 1/8W 5% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/8W 5% 0805 - CRCW0805391JT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/8W 5% 0805
CRCW0805391JT
RES 390 OHM 1/8W 5% 0805 CRCW0805391JT
RES 390ohm 1/8W 5% 0805

RES 390ohm 1/8W 5% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805391JT
Product Name RES 390 OHM 1/8W 5% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details