Vishay Intertechnology, Inc. RES, 390 OHM, 5%, 0805, SMD CRCW0805390RJNEB

Description
RES, 390ohm, 5%, 0805, SMD
Request a Quote Datasheet
Description
RES, 390ohm, 5%, 0805, SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 390 OHM, 5%, 0805, SMD - CRCW0805390RJNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 390 OHM, 5%, 0805, SMD
CRCW0805390RJNEB
RES, 390 OHM, 5%, 0805, SMD CRCW0805390RJNEB
RES, 390ohm, 5%, 0805, SMD

RES, 390ohm, 5%, 0805, SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805390RJNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805390RJNEB-ND
Chip Resistor - Surface Mount CRCW0805390RJNEB-ND
390 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805390RJNEB CRCW0805390RJNEB-ND
Product Name RES, 390 OHM, 5%, 0805, SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details