Vishay Precision Group Chip Resistor - Surface Mount CRCW0805390RFKEB

Description
390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805390RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805390RFKEB-ND
Chip Resistor - Surface Mount CRCW0805390RFKEB-ND
390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805390RFKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805390RFKEB
Chip Resistor - Surface Mount CRCW0805390RFKEB
RES SMD 390 OHM 1% 1/8W 0805

RES SMD 390 OHM 1% 1/8W 0805

Supplier's Site Datasheet
D12/crcw0805 100 390R 1% Et5 E3 Rohs Compliant Vishay - 49P1062 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 390R 1% Et5 E3 Rohs Compliant Vishay
49P1062
D12/crcw0805 100 390R 1% Et5 E3 Rohs Compliant Vishay 49P1062
D12/CRCW0805 100 390R 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 390R 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW0805390RFKEB-ND CRCW0805390RFKEB 49P1062
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D12/crcw0805 100 390R 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573166 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details