Vishay Precision Group SMD 390 Ohm Resistor CRCW0805390RFKEA

Description
390 Ohm 1% 0805 Thick Film SMD Resistor Product overview: CRCW0805390RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805390RFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
390 Ohm 1% 0805 Thick Film SMD Resistor Product overview: CRCW0805390RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805390RFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 390 Ohm Resistor - 52-CRCW0805390RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 390 Ohm Resistor
52-CRCW0805390RFKEA
SMD 390 Ohm Resistor 52-CRCW0805390RFKEA
390 Ohm 1% 0805 Thick Film SMD Resistor Product overview: CRCW0805390RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805390RFKEA can be used for catalog matching and distributor lookup.

390 Ohm 1% 0805 Thick Film SMD Resistor Product overview: CRCW0805390RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805390RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6791320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791320
Surface Mount Resistors 6791320
Vishay CRCW0805390RFKEA

Vishay CRCW0805390RFKEA

Supplier's Site
Surface Mount Resistors - 1825128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825128
Surface Mount Resistors 1825128
Vishay CRCW0805390RFKEA

Vishay CRCW0805390RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-390CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390CTR-ND
Chip Resistor - Surface Mount 541-390CTR-ND
390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390CDKR-ND
Chip Resistor - Surface Mount 541-390CDKR-ND
390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390CCT-ND
Chip Resistor - Surface Mount 541-390CCT-ND
390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805390RFKEA - CRCW0805390RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805390RFKEA
CRCW0805390RFKEA
CRCW0805390RFKEA CRCW0805390RFKEA
CRCW0805390RFKEA

CRCW0805390RFKEA

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0805390RFKEA
915901-CRCW0805390RFKEA
Chip Resistor - Surface Mount - CRCW0805390RFKEA 915901-CRCW0805390RFKEA
Manufacturer: Vishay Win Source Part Number: 915901-CRCW0805390RF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 390R 1% ET1 E3, 541-390CCT, 541-390CTR, 541-390CDKR

Manufacturer: Vishay
Win Source Part Number: 915901-CRCW0805390RFKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 100 390R 1% ET1 E3, 541-390CCT, 541-390CTR, 541-390CDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805390RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805390RFKEA
Chip Resistor - Surface Mount CRCW0805390RFKEA
RES SMD 390 OHM 1% 1/8W 0805

RES SMD 390 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 390R, 1%, 0.125W, 0805; Resistance Vishay - 53K0202 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 1%, 0.125W, 0805; Resistance Vishay
53K0202
Res, Thick Film, 390R, 1%, 0.125W, 0805; Resistance Vishay 53K0202
RES, THICK FILM, 390R, 1%, 0.125W, 0805; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 390R, 1%, 0.125W, 0805; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 390R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4510 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4510
Res, Thick Film, 390R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4510
RES, THICK FILM, 390R, 1%, 0.125W, 0805, REEL; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 390R, 1%, 0.125W, 0805, REEL; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 390 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4671 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 390 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4671
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 390 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4671
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 390 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 390 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-CRCW0805390RFKEA 6791320 1825128 541-390CTR-ND CRCW0805390RFKEA 915901-CRCW0805390RFKEA CRCW0805390RFKEA 53K0202 42K4510 27W4671
Product Name SMD 390 Ohm Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount CRCW0805390RFKEA Chip Resistor - Surface Mount - CRCW0805390RFKEA Chip Resistor - Surface Mount Res, Thick Film, 390R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 390R, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 390 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick Film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data