Vishay Precision Group Chip Resistor - Surface Mount CRCW0805390KFKEAC

Description
RES 390K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 390K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805390KFKEACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805390KFKEACCT-ND
Chip Resistor - Surface Mount 541-CRCW0805390KFKEACCT-ND
RES 390K OHM 1% 1/8W 0805

RES 390K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805390KFKEACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805390KFKEACTR-ND
Chip Resistor - Surface Mount 541-CRCW0805390KFKEACTR-ND
390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805390KFKEACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805390KFKEACDKR-ND
Chip Resistor - Surface Mount 541-CRCW0805390KFKEACDKR-ND
RES 390K OHM 1% 1/8W 0805

RES 390K OHM 1% 1/8W 0805

Buy Now Datasheet
D12/crcw0805-C 100 390K 1% Et1 E3 Rohs Compliant Vishay - 59AC4353 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 100 390K 1% Et1 E3 Rohs Compliant Vishay
59AC4353
D12/crcw0805-C 100 390K 1% Et1 E3 Rohs Compliant Vishay 59AC4353
D12/CRCW0805-C 100 390K 1% ET1 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 100 390K 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CRCW0805390KFKEACCT-ND 59AC4353
Product Name Chip Resistor - Surface Mount D12/crcw0805-C 100 390K 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details