Vishay Precision Group Chip Resistor - Surface Mount CRCW0805390KFKEA

Description
390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-390KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390KCTR-ND
Chip Resistor - Surface Mount 541-390KCTR-ND
390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390KCCT-ND
Chip Resistor - Surface Mount 541-390KCCT-ND
390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390KCDKR-ND
Chip Resistor - Surface Mount 541-390KCDKR-ND
390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791311
Surface Mount Resistors 6791311
Vishay CRCW0805390KFKEA

Vishay CRCW0805390KFKEA

Supplier's Site
Surface Mount Resistors - 1694657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694657
Surface Mount Resistors 1694657
Vishay CRCW0805390KFKEA

Vishay CRCW0805390KFKEA

Supplier's Site
Surface Mount Resistors - 1825255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825255
Surface Mount Resistors 1825255
Vishay CRCW0805390KFKEA

Vishay CRCW0805390KFKEA

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:390kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0805390KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:390kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0805390KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:390kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0805390KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:390kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:390kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805390KFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0805390KFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805390KFKEA
RES SMD 390K OHM 1% 1/8W 0805

RES SMD 390K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 390K, 1%, 0.125W, 0805; Resistance Vishay - 53K0201 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390K, 1%, 0.125W, 0805; Resistance Vishay
53K0201
Res, Thick Film, 390K, 1%, 0.125W, 0805; Resistance Vishay 53K0201
RES, THICK FILM, 390K, 1%, 0.125W, 0805; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 390K, 1%, 0.125W, 0805; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 390K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4509 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4509
Res, Thick Film, 390K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4509
RES, THICK FILM, 390K, 1%, 0.125W, 0805, REEL; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 390K, 1%, 0.125W, 0805, REEL; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-390KCTR-ND 6791311 1825255 CRCW0805390KFKEA CRCW0805390KFKEA 53K0201
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:390kohm; Resistance Tolerance: 1%; Power Rating:0.... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 390K, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details