Vishay Intertechnology, Inc. RES 1/10W 39 OHM 5% 0805 CRCW0805390JRT1VE

Description
RES 1/10W 39ohm 5% 0805
Request a Quote
Description
RES 1/10W 39ohm 5% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1/10W 39 OHM 5% 0805 - CRCW0805390JRT1VE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1/10W 39 OHM 5% 0805
CRCW0805390JRT1VE
RES 1/10W 39 OHM 5% 0805 CRCW0805390JRT1VE
RES 1/10W 39ohm 5% 0805

RES 1/10W 39ohm 5% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805390JRT1VE
Product Name RES 1/10W 39 OHM 5% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details