VISHAY INTERTECHNOLOGY, INC.
CRCW08053903FRT1 -- 390K 0805 1/8W 1%
Vishay Intertechnology, Inc.
390K 0805 1/8W 1%
CRCW08053903FRT1
Description
390K 0805 1/8W 1%
Request a Quote
Email Supplier
Description
390K 0805 1/8W 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08053903FRT1 |
|
Product Name
|
390K 0805 1/8W 1% |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
0.1500 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Resistance Range
0.0330 ohms
Tolerance
0.5000 +/- %
Temperature Coefficient
30 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details