Vishay Intertechnology, Inc. RES: 3.9K, 1/10W, 5%, SMT 0805 CRCW08053901F

Description
RES: 3.9K, 1/10W, 5%, SMT 0805
Request a Quote
Description
RES: 3.9K, 1/10W, 5%, SMT 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES: 3.9K, 1/10W, 5%, SMT 0805 - CRCW08053901F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES: 3.9K, 1/10W, 5%, SMT 0805
CRCW08053901F
RES: 3.9K, 1/10W, 5%, SMT 0805 CRCW08053901F
RES: 3.9K, 1/10W, 5%, SMT 0805

RES: 3.9K, 1/10W, 5%, SMT 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053901F
Product Name RES: 3.9K, 1/10W, 5%, SMT 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers