Vishay Precision Group RES 38.3 OHM 1/8W 1% 0805 SMD CRCW080538R3FKTA

Description
RES 38.3ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 38.3ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1/8W 1% 0805 SMD - CRCW080538R3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1/8W 1% 0805 SMD
CRCW080538R3FKTA
RES 38.3 OHM 1/8W 1% 0805 SMD CRCW080538R3FKTA
RES 38.3ohm 1/8W 1% 0805 SMD

RES 38.3ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080538R3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080538R3FKTA-ND
Chip Resistor - Surface Mount CRCW080538R3FKTA-ND
38.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

38.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 38.3 Ohm, 125Mw, 1%; Resistance Vishay - 07J5106 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 38.3 Ohm, 125Mw, 1%; Resistance Vishay
07J5106
Resistor, Thick Film, 38.3 Ohm, 125Mw, 1%; Resistance Vishay 07J5106
RESISTOR, THICK FILM, 38.3 OHM, 125mW, 1%; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 38.3 OHM, 125mW, 1%; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080538R3FKTA CRCW080538R3FKTA-ND 07J5106
Product Name RES 38.3 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 38.3 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 3-1625868-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers