38.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/8watt 38.3Kohms 1% 100ppm
RES, THICK FILM, 38K3, 1%, 0.125W, 0805, REEL; Resistance:38.3kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW080538K3FKTA-ND | CRCW080538K3FKTA | 07J5109 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/8watt 38.3Kohms 1% 100ppm | Res, Thick Film, 38K3, 1%, 0.125W, 0805, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | 0805; 0805 [2012 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |