Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW080538K3FKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW080538K3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW080538K3FKEA
Thick Film ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW080538K3FKEA
Thick Film ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-38.3KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-38.3KCCT-ND
Chip Resistor - Surface Mount 541-38.3KCCT-ND
38.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

38.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-38.3KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-38.3KCDKR-ND
Chip Resistor - Surface Mount 541-38.3KCDKR-ND
38.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

38.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-38.3KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-38.3KCTR-ND
Chip Resistor - Surface Mount 541-38.3KCTR-ND
38.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

38.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 38K3, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4501 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 38K3, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4501
Res, Thick Film, 38K3, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4501
RES, THICK FILM, 38K3, 1%, 0.125W, 0805, REEL; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 38K3, 1%, 0.125W, 0805, REEL; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 38K3, 1%, 0.125W, 0805; Resistance Vishay - 53K0193 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 38K3, 1%, 0.125W, 0805; Resistance Vishay
53K0193
Res, Thick Film, 38K3, 1%, 0.125W, 0805; Resistance Vishay 53K0193
RES, THICK FILM, 38K3, 1%, 0.125W, 0805; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 38K3, 1%, 0.125W, 0805; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW080538K3FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080538K3FKEA
Chip Resistor - Surface Mount CRCW080538K3FKEA
RES SMD 38.3K OHM 1% 1/8W 0805

RES SMD 38.3K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW080538K3FKEA 541-38.3KCCT-ND 42K4501 CRCW080538K3FKEA
Product Name Thick Film ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 38K3, 1%, 0.125W, 0805, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details