Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:383ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805383RFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:383ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:383ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:383ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0805383RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:383ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0805383RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:383ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805383RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:383ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:383ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-383CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-383CCT-ND
Chip Resistor - Surface Mount 541-383CCT-ND
383 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

383 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-383CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-383CTR-ND
Chip Resistor - Surface Mount 541-383CTR-ND
383 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

383 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-383CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-383CDKR-ND
Chip Resistor - Surface Mount 541-383CDKR-ND
383 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

383 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 383R, 1%, 0.125W, 0805; Resistance Vishay - 53K0196 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 383R, 1%, 0.125W, 0805; Resistance Vishay
53K0196
Res, Thick Film, 383R, 1%, 0.125W, 0805; Resistance Vishay 53K0196
RES, THICK FILM, 383R, 1%, 0.125W, 0805; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 383R, 1%, 0.125W, 0805; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 383R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4504 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 383R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4504
Res, Thick Film, 383R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4504
RES, THICK FILM, 383R, 1%, 0.125W, 0805, REEL; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 383R, 1%, 0.125W, 0805, REEL; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0805383RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805383RFKEA
Chip Resistor - Surface Mount CRCW0805383RFKEA
RES SMD 383 OHM 1% 1/8W 0805

RES SMD 383 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0805383RFKEA 541-383CCT-ND 53K0196 42K4504 CRCW0805383RFKEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:383ohm; Resistance Tolerance: 1%; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 383R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 383R, 1%, 0.125W, 0805, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 383 ohms 383 ohms 383 ohms 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1623036-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
3 suppliers