37.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
37.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
37.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES SMD 37.4K OHM 1% 1/8W 0805
RES, THICK FILM, 37K4, 1%, 0.125W, 0805; Resistance:37.4kohm;
RES, THICK FILM, 37K4, 1%, 0.125W, 0805, REEL; Resistance:37.4kohm;
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-37.4KCTR-ND | CRCW080537K4FKEA | CRCW080537K4FKEA | 53K0189 |
| Product Name | Chip Resistor - Surface Mount | CRCW080537K4FKEA | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 37K4, 1%, 0.125W, 0805; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 (2012 Metric) | 0805; 0805 [2012 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |