Vishay Precision Group RES 374 OHM 1/8W 1% 0805 SMD CRCW0805374RFKTA

Description
RES 374ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 374ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 1/8W 1% 0805 SMD - CRCW0805374RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/8W 1% 0805 SMD
CRCW0805374RFKTA
RES 374 OHM 1/8W 1% 0805 SMD CRCW0805374RFKTA
RES 374ohm 1/8W 1% 0805 SMD

RES 374ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805374RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805374RFKTA-ND
Chip Resistor - Surface Mount CRCW0805374RFKTA-ND
374 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

374 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 374R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5101 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 374R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5101
Res, Thick Film, 374R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5101
RES, THICK FILM, 374R, 1%, 0.125W, 0805, REEL; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 374R, 1%, 0.125W, 0805, REEL; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805374RFKTA CRCW0805374RFKTA-ND 07J5101
Product Name RES 374 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 374R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 374 ohms 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details