Vishay Precision Group Chip Resistor - Surface Mount CRCW0805374RFKEA

Description
374 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
374 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-374CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-374CTR-ND
Chip Resistor - Surface Mount 541-374CTR-ND
374 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

374 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-374CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-374CDKR-ND
Chip Resistor - Surface Mount 541-374CDKR-ND
374 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

374 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-374CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-374CCT-ND
Chip Resistor - Surface Mount 541-374CCT-ND
374 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

374 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:374ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0805374RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:374ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0805374RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:374ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0805374RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:374ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:374ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 374R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4500 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 374R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4500
Res, Thick Film, 374R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4500
RES, THICK FILM, 374R, 1%, 0.125W, 0805, REEL; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 374R, 1%, 0.125W, 0805, REEL; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 374R, 1%, 0.125W, 0805; Resistance Vishay - 53K0192 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 374R, 1%, 0.125W, 0805; Resistance Vishay
53K0192
Res, Thick Film, 374R, 1%, 0.125W, 0805; Resistance Vishay 53K0192
RES, THICK FILM, 374R, 1%, 0.125W, 0805; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 374R, 1%, 0.125W, 0805; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
D12/crcw0805 100 374R 1% Et1 E3 Vishay - 84AC1140 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 374R 1% Et1 E3 Vishay
84AC1140
D12/crcw0805 100 374R 1% Et1 E3 Vishay 84AC1140
D12/CRCW0805 100 374R 1% ET1 E3

D12/CRCW0805 100 374R 1% ET1 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-374CTR-ND CRCW0805374RFKEA 42K4500 53K0192 84AC1140
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:374ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 374R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 374R, 1%, 0.125W, 0805; Resistance Vishay D12/crcw0805 100 374R 1% Et1 E3 Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] 0805
Resistance Range 374 ohms 374 ohms 374 ohms 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1742FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers