Vishay Intertechnology, Inc. RES 374K OHM 1/8W 1% 0805 SMD CRCW0805374KFKTA

Description
RES 374Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 374Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374K OHM 1/8W 1% 0805 SMD - CRCW0805374KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374K OHM 1/8W 1% 0805 SMD
CRCW0805374KFKTA
RES 374K OHM 1/8W 1% 0805 SMD CRCW0805374KFKTA
RES 374Kohm 1/8W 1% 0805 SMD

RES 374Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805374KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805374KFKTA-ND
Chip Resistor - Surface Mount CRCW0805374KFKTA-ND
374 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

374 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 374K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5104 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 374K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5104
Res, Thick Film, 374K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5104
RES, THICK FILM, 374K, 1%, 0.125W, 0805, REEL; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 374K, 1%, 0.125W, 0805, REEL; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805374KFKTA CRCW0805374KFKTA-ND 07J5104
Product Name RES 374K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 374K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 374000 ohms 374000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details