374 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
374 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
374 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Thick Film ResistorSeries:CRCW;
RES, THICK FILM, 374K, 1%, 0.125W, 0805, REEL; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-374KCCT-ND | CRCW0805374KFKEA | 42K4499 |
| Product Name | Chip Resistor - Surface Mount | Thick Film ResistorSeries:CRCW; Resistance:374kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... | Res, Thick Film, 374K, 1%, 0.125W, 0805, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |