Vishay Intertechnology, Inc. RES, R0805, SMD, 37.4K, 1% CRCW08053742FRT1

Description
RES, R0805, SMD, 37.4K, 1%
Request a Quote
Description
RES, R0805, SMD, 37.4K, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, R0805, SMD, 37.4K, 1% - CRCW08053742FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, R0805, SMD, 37.4K, 1%
CRCW08053742FRT1
RES, R0805, SMD, 37.4K, 1% CRCW08053742FRT1
RES, R0805, SMD, 37.4K, 1%

RES, R0805, SMD, 37.4K, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053742FRT1
Product Name RES, R0805, SMD, 37.4K, 1%
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details