Vishay Intertechnology, Inc. RES 374R 1/10W 1% 805 TF CRCW08053740FRT1

Description
RES 374R 1/10W 1% 805 TF
Request a Quote
Description
RES 374R 1/10W 1% 805 TF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 374R 1/10W 1% 805 TF - CRCW08053740FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374R 1/10W 1% 805 TF
CRCW08053740FRT1
RES 374R 1/10W 1% 805 TF CRCW08053740FRT1
RES 374R 1/10W 1% 805 TF

RES 374R 1/10W 1% 805 TF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053740FRT1
Product Name RES 374R 1/10W 1% 805 TF
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details